Vishay Intertechnology, Inc. RES 33.2K OHM 1/8W 0.1% 0805 TNPW080533K2BEEN

Description
RES 33.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 33.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/8W 0.1% 0805 - TNPW080533K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W 0.1% 0805
TNPW080533K2BEEN
RES 33.2K OHM 1/8W 0.1% 0805 TNPW080533K2BEEN
RES 33.2Kohm 1/8W 0.1% 0805

RES 33.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3778-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3778-1-ND
Chip Resistor - Surface Mount 541-3778-1-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3778-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3778-6-ND
Chip Resistor - Surface Mount 541-3778-6-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3778-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3778-2-ND
Chip Resistor - Surface Mount 541-3778-2-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080533K2BEEN 541-3778-1-ND
Product Name RES 33.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details