Vishay Intertechnology, Inc. RES 33.2K OHM 1/8W 0.1% 0805 TNPW080533K2BEEA

Description
RES 33.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 33.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/8W 0.1% 0805 - TNPW080533K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W 0.1% 0805
TNPW080533K2BEEA
RES 33.2K OHM 1/8W 0.1% 0805 TNPW080533K2BEEA
RES 33.2Kohm 1/8W 0.1% 0805

RES 33.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP33.2KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP33.2KABTR-ND
Chip Resistor - Surface Mount TNP33.2KABTR-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP33.2KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP33.2KABCT-ND
Chip Resistor - Surface Mount TNP33.2KABCT-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP33.2KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP33.2KABDKR-ND
Chip Resistor - Surface Mount TNP33.2KABDKR-ND
33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080533K2BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080533K2BEEA
Resistors - Chip Resistor - Surface Mount TNPW080533K2BEEA
RES 33.2K OHM 0.1% 0.26W 0805

RES 33.2K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 33K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0886
Res, Thin Film, 33K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0886
RES, THIN FILM, 33K2, 0.1%, 0.1W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33K2, 0.1%, 0.1W, 0805, REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080533K2BEEA TNP33.2KABTR-ND TNPW080533K2BEEA 05R0886
Product Name RES 33.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 33K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details