Vishay Intertechnology, Inc. THIN FILM,0805,33K,.5%,25PPM,T/R TNPW080533K0DETA

Description
THIN FILM,0805,33K,.5%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,33K,.5%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,33K,.5%,25PPM,T/R - TNPW080533K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,33K,.5%,25PPM,T/R
TNPW080533K0DETA
THIN FILM,0805,33K,.5%,25PPM,T/R TNPW080533K0DETA
THIN FILM,0805,33K,.5%,25 PPM,T/R

THIN FILM,0805,33K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080533K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080533K0DETA-ND
Chip Resistor - Surface Mount TNPW080533K0DETA-ND
33 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

33 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 33 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7796 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 33 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7796
Tnpw, 0805, 33 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7796
TNPW, 0805, 33 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 33 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080533K0DETA TNPW080533K0DETA-ND 65C7796
Product Name THIN FILM,0805,33K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 33 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details