Vishay Precision Group Chip Resistor - Surface Mount TNPW080533K0BEEA

Description
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3777-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3777-1-ND
Chip Resistor - Surface Mount 541-3777-1-ND
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3777-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3777-6-ND
Chip Resistor - Surface Mount 541-3777-6-ND
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3777-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3777-2-ND
Chip Resistor - Surface Mount 541-3777-2-ND
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 33.0K OHM 1/8W 0.1% 0805 - TNPW080533K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/8W 0.1% 0805
TNPW080533K0BEEA
RES 33.0K OHM 1/8W 0.1% 0805 TNPW080533K0BEEA
RES 33.0Kohm 1/8W 0.1% 0805

RES 33.0Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 33K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0884
Res, Thin Film, 33K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0884
RES, THIN FILM, 33K, 0.1%, 0.1W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33K, 0.1%, 0.1W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3777-1-ND TNPW080533K0BEEA 05R0884
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/8W 0.1% 0805 Res, Thin Film, 33K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details