Vishay Intertechnology, Inc. Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805332RDETA

Description
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805332RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805332RDETA
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805332RDETA
Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805332RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805332RDETA-ND
Chip Resistor - Surface Mount TNPW0805332RDETA-ND
332 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

332 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 332 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7821 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 332 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7821
Tnpw, 0805, 332 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7821
TNPW, 0805, 332 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 332 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805332RDETA TNPW0805332RDETA-ND 65C7821
Product Name Res Thin Film 0805 332 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 332 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details