Vishay Intertechnology, Inc. RES 332 OHM 1/8W 0.1% 0805 TNPW0805332RBETA

Description
RES 332ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 332ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W 0.1% 0805 - TNPW0805332RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W 0.1% 0805
TNPW0805332RBETA
RES 332 OHM 1/8W 0.1% 0805 TNPW0805332RBETA
RES 332ohm 1/8W 0.1% 0805

RES 332ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805332RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805332RBETA-ND
Chip Resistor - Surface Mount TNPW0805332RBETA-ND
332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

332 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 332 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7818 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 332 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7818
Tnpw, 0805, 332 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7818
TNPW, 0805, 332 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 332 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805332RBETA TNPW0805332RBETA-ND 65C7818
Product Name RES 332 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 332 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details