Vishay Intertechnology, Inc. Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805330RDHTA

Description
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805330RDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805330RDHTA
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805330RDHTA
Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805330RDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805330RDHTA-ND
Chip Resistor - Surface Mount TNPW0805330RDHTA-ND
330 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

330 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 330 Ohm, 0.5%, 50 Ppm Vishay - 65C7815 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 330 Ohm, 0.5%, 50 Ppm Vishay
65C7815
Tnpw, 0805, 330 Ohm, 0.5%, 50 Ppm Vishay 65C7815
TNPW, 0805, 330 Ohm, 0.5%, 50 ppm

TNPW, 0805, 330 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805330RDHTA TNPW0805330RDHTA-ND 65C7815
Product Name Res Thin Film 0805 330 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 330 Ohm, 0.5%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details