Vishay Intertechnology, Inc. RES 330 OHM 1/8W 0.1% 0805 TNPW0805330RBETA

Description
RES 330ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 330ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W 0.1% 0805 - TNPW0805330RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 0.1% 0805
TNPW0805330RBETA
RES 330 OHM 1/8W 0.1% 0805 TNPW0805330RBETA
RES 330ohm 1/8W 0.1% 0805

RES 330ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805330RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805330RBETA-ND
Chip Resistor - Surface Mount TNPW0805330RBETA-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 330 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7813 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 330 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7813
Tnpw, 0805, 330 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7813
TNPW, 0805, 330 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 330 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805330RBETA TNPW0805330RBETA-ND 65C7813
Product Name RES 330 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 330 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details