Vishay Precision Group RES 330 OHM 1/8W 0.1% 0805 TNPW0805330RBEEA

Description
RES 330ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 330ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W 0.1% 0805 - TNPW0805330RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 0.1% 0805
TNPW0805330RBEEA
RES 330 OHM 1/8W 0.1% 0805 TNPW0805330RBEEA
RES 330ohm 1/8W 0.1% 0805

RES 330ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805330RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805330RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805330RBEEADKR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805330RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805330RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805330RBEEACT-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805330RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805330RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805330RBEEATR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor - 16389776 - Radwell International
Willingboro, NJ, United States
Resistor
16389776
Resistor 16389776
FIXED RESISTOR, THIN FILM, 0.14W, 330OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, THIN FILM, 0.14W, 330OHM, 150V, 0.1%, 25PPM/CEL, SURFACE MOUNT, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Thin Film, 330 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R1852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 330 Ohm, 125Mw, 0.1%; Resistance Vishay
05R1852
Resistor, Thin Film, 330 Ohm, 125Mw, 0.1%; Resistance Vishay 05R1852
RESISTOR, THIN FILM, 330 OHM, 125mW, 0.1%; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 330 OHM, 125mW, 0.1%; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9464
Res, 330R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9464
RES, 330R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 330R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0805330RBEEA 541-TNPW0805330RBEEADKR-ND 16389776 05R1852 33AK9464
Product Name RES 330 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor Resistor, Thin Film, 330 Ohm, 125Mw, 0.1%; Resistance Vishay Res, 330R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805 0805
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details