Vishay Intertechnology, Inc. RES 32.8K OHM 1/8W 0.1% 0805 TNPW080532K8BEEN

Description
RES 32.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 32.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.8K OHM 1/8W 0.1% 0805 - TNPW080532K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8K OHM 1/8W 0.1% 0805
TNPW080532K8BEEN
RES 32.8K OHM 1/8W 0.1% 0805 TNPW080532K8BEEN
RES 32.8Kohm 1/8W 0.1% 0805

RES 32.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1895-2-ND
Chip Resistor - Surface Mount 541-1895-2-ND
32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1895-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1895-6-ND
Chip Resistor - Surface Mount 541-1895-6-ND
32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1895-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1895-1-ND
Chip Resistor - Surface Mount 541-1895-1-ND
32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080532K8BEEN 541-1895-2-ND
Product Name RES 32.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 32800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details