Vishay Precision Group RES 32.4K OHM 1/8W 0.1% 0805 TNPW080532K4BEEA

Description
RES 32.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 32.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/8W 0.1% 0805 - TNPW080532K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/8W 0.1% 0805
TNPW080532K4BEEA
RES 32.4K OHM 1/8W 0.1% 0805 TNPW080532K4BEEA
RES 32.4Kohm 1/8W 0.1% 0805

RES 32.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080532K4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080532K4BEEA-ND
Chip Resistor - Surface Mount TNPW080532K4BEEA-ND
32.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 32K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 32K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0873
Res, Thin Film, 32K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0873
RES, THIN FILM, 32K4, 0.1%, 0.1W, 0805, REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 32K4, 0.1%, 0.1W, 0805, REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080532K4BEEA TNPW080532K4BEEA-ND 05R0873
Product Name RES 32.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 32K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details