Vishay Intertechnology, Inc. Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080532K0BETA

Description
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080532K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080532K0BETA
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080532K0BETA
Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080532K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080532K0BETA-ND
Chip Resistor - Surface Mount TNPW080532K0BETA-ND
32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 32 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7782 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 32 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7782
Tnpw, 0805, 32 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7782
TNPW, 0805, 32 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 32 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080532K0BETA TNPW080532K0BETA-ND 65C7782
Product Name Res Thin Film 0805 32K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 32 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details