Vishay Intertechnology, Inc. RES 324 OHM 1/8W 0.1% 0805 TNPW0805324RBETA

Description
RES 324ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 324ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W 0.1% 0805 - TNPW0805324RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W 0.1% 0805
TNPW0805324RBETA
RES 324 OHM 1/8W 0.1% 0805 TNPW0805324RBETA
RES 324ohm 1/8W 0.1% 0805

RES 324ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805324RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805324RBETA-ND
Chip Resistor - Surface Mount TNPW0805324RBETA-ND
324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

324 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 324 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7792 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 324 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7792
Tnpw, 0805, 324 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7792
TNPW, 0805, 324 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 324 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805324RBETA TNPW0805324RBETA-ND 65C7792
Product Name RES 324 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 324 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details