Vishay Intertechnology, Inc. Vishay/DaleRES 31.6 OHM 1/8W 0.1% 0805 TNPW080531R6BETA

Description
Vishay/DaleRES 31.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 31.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 31.6 OHM 1/8W 0.1% 0805 - TNPW080531R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 31.6 OHM 1/8W 0.1% 0805
TNPW080531R6BETA
Vishay/DaleRES 31.6 OHM 1/8W 0.1% 0805 TNPW080531R6BETA
Vishay/DaleRES 31.6ohm 1/8W 0.1% 0805

Vishay/DaleRES 31.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080531R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080531R6BETA-ND
Chip Resistor - Surface Mount TNPW080531R6BETA-ND
31.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

31.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080531R6BETA TNPW080531R6BETA-ND
Product Name Vishay/DaleRES 31.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers