Vishay Intertechnology, Inc. RES 316 OHM 1/8W 0.1% 0805 TNPW0805316RBEEN

Description
RES 316ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 316ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W 0.1% 0805 - TNPW0805316RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 0.1% 0805
TNPW0805316RBEEN
RES 316 OHM 1/8W 0.1% 0805 TNPW0805316RBEEN
RES 316ohm 1/8W 0.1% 0805

RES 316ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805316RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805316RBEEN-ND
Chip Resistor - Surface Mount TNPW0805316RBEEN-ND
316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805316RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805316RBEEN
Chip Resistor - Surface Mount TNPW0805316RBEEN
RES 316 OHM 0.1% 1/8W 0805

RES 316 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805316RBEEN TNPW0805316RBEEN-ND TNPW0805316RBEEN
Product Name RES 316 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers