Vishay Precision Group Chip Resistor - Surface Mount TNPW0805316RBEEA

Description
316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805316RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805316RBEEA-ND
Chip Resistor - Surface Mount TNPW0805316RBEEA-ND
316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 316 OHM 1/8W 0.1% 0805 - TNPW0805316RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 0.1% 0805
TNPW0805316RBEEA
RES 316 OHM 1/8W 0.1% 0805 TNPW0805316RBEEA
RES 316ohm 1/8W 0.1% 0805

RES 316ohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 316R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 316R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1842
Res, Thin Film, 316R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1842
RES, THIN FILM, 316R, 0.1%, 0.1W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 316R, 0.1%, 0.1W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805316RBEEA-ND TNPW0805316RBEEA 05R1842
Product Name Chip Resistor - Surface Mount RES 316 OHM 1/8W 0.1% 0805 Res, Thin Film, 316R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details