Vishay Intertechnology, Inc. RES 30.1 OHM 1/8W 0.1% 0805 TNPW080530R1BEEN

Description
RES 30.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 30.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/8W 0.1% 0805 - TNPW080530R1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/8W 0.1% 0805
TNPW080530R1BEEN
RES 30.1 OHM 1/8W 0.1% 0805 TNPW080530R1BEEN
RES 30.1ohm 1/8W 0.1% 0805

RES 30.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530R1BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080530R1BEEN-ND
Chip Resistor - Surface Mount TNPW080530R1BEEN-ND
30.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080530R1BEEN TNPW080530R1BEEN-ND
Product Name RES 30.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details