Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... TNPW080530R0DETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... - TNPW080530R0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...
TNPW080530R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... TNPW080530R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...

Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530R0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080530R0DETA-ND
Chip Resistor - Surface Mount TNPW080530R0DETA-ND
30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

30 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080530R0DETA TNPW080530R0DETA-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:30ohm; Resistance Tolerance:+/- 0.5%; Power Rating:... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers