Vishay Intertechnology, Inc. RES 30.0K OHM 1/8W 0.1% 0805 TNPW080530K0BETA

Description
RES 30.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 30.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/8W 0.1% 0805 - TNPW080530K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/8W 0.1% 0805
TNPW080530K0BETA
RES 30.0K OHM 1/8W 0.1% 0805 TNPW080530K0BETA
RES 30.0Kohm 1/8W 0.1% 0805

RES 30.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080530K0BETA-ND
Chip Resistor - Surface Mount TNPW080530K0BETA-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7725 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7725
Tnpw, 0805, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7725
TNPW, 0805, 30 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 30 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080530K0BETA
Chip Resistor - Surface Mount TNPW080530K0BETA
RES 30K OHM 0.1% 1/8W 0805

RES 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080530K0BETA TNPW080530K0BETA-ND 65C7725 TNPW080530K0BETA
Product Name RES 30.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 30 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details