Vishay Precision Group RES 30.0K OHM 1/8W 0.1% 0805 TNPW080530K0BEEA

Description
RES 30.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 30.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/8W 0.1% 0805 - TNPW080530K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/8W 0.1% 0805
TNPW080530K0BEEA
RES 30.0K OHM 1/8W 0.1% 0805 TNPW080530K0BEEA
RES 30.0Kohm 1/8W 0.1% 0805

RES 30.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3206-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3206-2-ND
Chip Resistor - Surface Mount 541-3206-2-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3206-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3206-6-ND
Chip Resistor - Surface Mount 541-3206-6-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3206-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3206-1-ND
Chip Resistor - Surface Mount 541-3206-1-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 30K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0843
Res, Thin Film, 30K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0843
RES, THIN FILM, 30K, 0.1%, 0.1W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K, 0.1%, 0.1W, 0805, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9463
Res, 30K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9463
RES, 30K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 30K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW080530K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080530K0BEEA
Chip Resistor - Surface Mount TNPW080530K0BEEA
RES 30K OHM 0.1% 1/8W 0805

RES 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080530K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080530K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080530K0BEEA
RES 30K OHM 0.1% 0.26W 0805

RES 30K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW080530K0BEEA 541-3206-2-ND 05R0843 33AK9463 TNPW080530K0BEEA TNPW080530K0BEEA
Product Name RES 30.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 30K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 30K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data