Vishay Intertechnology, Inc. RES 309 OHM 1/8W 0.1% 0805 TNPW0805309RBETA

Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 0.1% 0805 - TNPW0805309RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 0.1% 0805
TNPW0805309RBETA
RES 309 OHM 1/8W 0.1% 0805 TNPW0805309RBETA
RES 309ohm 1/8W 0.1% 0805

RES 309ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805309RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805309RBETA-ND
Chip Resistor - Surface Mount TNPW0805309RBETA-ND
309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7762 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7762
Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7762
TNPW, 0805, 309 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 309 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805309RBETA TNPW0805309RBETA-ND 65C7762
Product Name RES 309 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 309 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details