Vishay Precision Group RES 309 OHM 1/8W 0.1% 0805 TNPW0805309RBEEA

Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 309ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W 0.1% 0805 - TNPW0805309RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W 0.1% 0805
TNPW0805309RBEEA
RES 309 OHM 1/8W 0.1% 0805 TNPW0805309RBEEA
RES 309ohm 1/8W 0.1% 0805

RES 309ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805309RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805309RBEEA-ND
Chip Resistor - Surface Mount TNPW0805309RBEEA-ND
309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

309 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805309RBEEA TNPW0805309RBEEA-ND
Product Name RES 309 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers