Vishay Intertechnology, Inc. RES 305K OHM 1/8W 0.1% 0805 TNPW0805305KBEEN

Description
RES 305Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 305Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305K OHM 1/8W 0.1% 0805 - TNPW0805305KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305K OHM 1/8W 0.1% 0805
TNPW0805305KBEEN
RES 305K OHM 1/8W 0.1% 0805 TNPW0805305KBEEN
RES 305Kohm 1/8W 0.1% 0805

RES 305Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-1892-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1892-1-ND
Chip Resistor - Surface Mount 541-1892-1-ND
305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1892-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1892-6-ND
Chip Resistor - Surface Mount 541-1892-6-ND
305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1892-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1892-2-ND
Chip Resistor - Surface Mount 541-1892-2-ND
305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

305 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805305KBEEN 541-1892-1-ND
Product Name RES 305K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 305000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details