Vishay Intertechnology, Inc. RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805301RFETA

Description
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805301RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805301RFETA
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805301RFETA
RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805301RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805301RFETA-ND
Chip Resistor - Surface Mount TNPW0805301RFETA-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 301 Ohm, 1%, 25 Ppm Vishay - 65C7760 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 301 Ohm, 1%, 25 Ppm Vishay
65C7760
Tnpw, 0805, 301 Ohm, 1%, 25 Ppm Vishay 65C7760
TNPW, 0805, 301 Ohm, 1%, 25 ppm

TNPW, 0805, 301 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805301RFETA TNPW0805301RFETA-ND 65C7760
Product Name RES 301-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 301 Ohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers