Vishay Intertechnology, Inc. Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805301RBETY

Description
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805301RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805301RBETY
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805301RBETY
Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805301RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805301RBETY-ND
Chip Resistor - Surface Mount TNPW0805301RBETY-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 301 Ohm, 0.1%, 25 Ppm Vishay - 65C7756 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 301 Ohm, 0.1%, 25 Ppm Vishay
65C7756
Tnpw, 0805, 301 Ohm, 0.1%, 25 Ppm Vishay 65C7756
TNPW, 0805, 301 Ohm, 0.1%, 25 ppm

TNPW, 0805, 301 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805301RBETY TNPW0805301RBETY-ND 65C7756
Product Name Res Thin Film 0805 301 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 301 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details