Vishay Precision Group RES 301 OHM 1/8W 0.1% 0805 TNPW0805301RBEEN

Description
RES 301ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 301ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 0.1% 0805 - TNPW0805301RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 0.1% 0805
TNPW0805301RBEEN
RES 301 OHM 1/8W 0.1% 0805 TNPW0805301RBEEN
RES 301ohm 1/8W 0.1% 0805

RES 301ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805301RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805301RBEEN-ND
Chip Resistor - Surface Mount TNPW0805301RBEEN-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805301RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805301RBEEN
Chip Resistor - Surface Mount TNPW0805301RBEEN
RES 301 OHM 0.1% 1/8W 0805

RES 301 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistor,metal Alloy,301Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 08N6003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,301Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
08N6003
Resistor,metal Alloy,301Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 08N6003
Resistor,Metal Alloy,301Ohms,150WV, .1+/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,301Ohms,150WV,.1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0805301RBEEN TNPW0805301RBEEN-ND TNPW0805301RBEEN 08N6003
Product Name RES 301 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Alloy,301Ohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details