Vishay Precision Group Chip Resistor - Surface Mount TNPW0805301RBEEA

Description
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805301RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805301RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805301RBEEATR-ND
301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805301RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805301RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805301RBEEACT-ND
RES 301 OHM 0.1% 0.26W 0805

RES 301 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805301RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805301RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805301RBEEADKR-ND
RES 301 OHM 0.1% 0.26W 0805

RES 301 OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 301 OHM 1/8W 0.1% 0805 - TNPW0805301RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 0.1% 0805
TNPW0805301RBEEA
RES 301 OHM 1/8W 0.1% 0805 TNPW0805301RBEEA
RES 301ohm 1/8W 0.1% 0805

RES 301ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805301RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805301RBEEA
Chip Resistor - Surface Mount TNPW0805301RBEEA
RES 301 OHM 0.1% 1/8W 0805

RES 301 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 301R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1833
Res, Thin Film, 301R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1833
RES, THIN FILM, 301R, 0.1%, 0.1W, 0805, REEL; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301R, 0.1%, 0.1W, 0805, REEL; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-TNPW0805301RBEEATR-ND TNPW0805301RBEEA TNPW0805301RBEEA 05R1833
Product Name Chip Resistor - Surface Mount RES 301 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 301R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details