Vishay Precision Group Chip Resistor - Surface Mount TNPW0805301KBEEA

Description
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3775-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3775-1-ND
Chip Resistor - Surface Mount 541-3775-1-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3775-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3775-2-ND
Chip Resistor - Surface Mount 541-3775-2-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3775-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3775-6-ND
Chip Resistor - Surface Mount 541-3775-6-ND
301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 301K OHM 1/8W 0.1% 0805 - TNPW0805301KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 0.1% 0805
TNPW0805301KBEEA
RES 301K OHM 1/8W 0.1% 0805 TNPW0805301KBEEA
RES 301Kohm 1/8W 0.1% 0805

RES 301Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 301K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0855
Res, Thin Film, 301K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0855
RES, THIN FILM, 301K, 0.1%, 0.1W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301K, 0.1%, 0.1W, 0805, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0805301KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0805301KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0805301KBEEA
RES 301K OHM 0.1% 0.26W 0805

RES 301K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3775-1-ND TNPW0805301KBEEA 05R0855 TNPW0805301KBEEA
Product Name Chip Resistor - Surface Mount RES 301K OHM 1/8W 0.1% 0805 Res, Thin Film, 301K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details