Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805300RBETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0805300RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0805300RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805300RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805300RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805300RBETA-ND
Chip Resistor - Surface Mount TNPW0805300RBETA-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 300 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7749 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 300 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7749
Tnpw, 0805, 300 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7749
TNPW, 0805, 300 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 300 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805300RBETA TNPW0805300RBETA-ND 65C7749
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:300ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Chip Resistor - Surface Mount Tnpw, 0805, 300 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details