Vishay Precision Group RES 300 OHM 1/8W 0.1% 0805 TNPW0805300RBEEA

Description
RES 300ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 300ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/8W 0.1% 0805 - TNPW0805300RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W 0.1% 0805
TNPW0805300RBEEA
RES 300 OHM 1/8W 0.1% 0805 TNPW0805300RBEEA
RES 300ohm 1/8W 0.1% 0805

RES 300ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3205-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3205-2-ND
Chip Resistor - Surface Mount 541-3205-2-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3205-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3205-6-ND
Chip Resistor - Surface Mount 541-3205-6-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3205-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3205-1-ND
Chip Resistor - Surface Mount 541-3205-1-ND
300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 300R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 300R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1831
Res, Thin Film, 300R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1831
RES, THIN FILM, 300R, 0.1%, 0.1W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 300R, 0.1%, 0.1W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805300RBEEA 541-3205-2-ND 05R1831
Product Name RES 300 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 300R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details