Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805300KBETA

Description
300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805300KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805300KBETA-ND
Chip Resistor - Surface Mount TNPW0805300KBETA-ND
300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

300 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 300K OHM 1/8W 0.1% 0805 - TNPW0805300KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W 0.1% 0805
TNPW0805300KBETA
RES 300K OHM 1/8W 0.1% 0805 TNPW0805300KBETA
RES 300Kohm 1/8W 0.1% 0805

RES 300Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw-0805 300K 0.1% T-9 Rt1 Vishay - 50R4828 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 300K 0.1% T-9 Rt1 Vishay
50R4828
Tnpw-0805 300K 0.1% T-9 Rt1 Vishay 50R4828
TNPW-0805 300K 0.1% T-9 RT1

TNPW-0805 300K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805300KBETA-ND TNPW0805300KBETA 50R4828
Product Name Chip Resistor - Surface Mount RES 300K OHM 1/8W 0.1% 0805 Tnpw-0805 300K 0.1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details