Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... TNPW08053001BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... - TNPW08053001BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
TNPW08053001BT9
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... TNPW08053001BT9
Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08053001BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:3kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details