Vishay Precision Group RES 2.80K OHM 1/8W 0.1% 0805 TNPW08052K80BEEA

Description
RES 2.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/8W 0.1% 0805 - TNPW08052K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/8W 0.1% 0805
TNPW08052K80BEEA
RES 2.80K OHM 1/8W 0.1% 0805 TNPW08052K80BEEA
RES 2.80Kohm 1/8W 0.1% 0805

RES 2.80Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08052K80BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K80BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08052K80BEEACT-ND
RES 2.8K OHM 0.1% 0.26W 0805

RES 2.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K80BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K80BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08052K80BEEADKR-ND
RES 2.8K OHM 0.1% 0.26W 0805

RES 2.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K80BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K80BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08052K80BEEATR-ND
2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1671
Res, Thin Film, 2K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1671
RES, THIN FILM, 2K8, 0.1%, 0.1W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K8, 0.1%, 0.1W, 0805, REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K80BEEA 541-TNPW08052K80BEEACT-ND 05R1671
Product Name RES 2.80K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K8, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2800 ohms 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details