Vishay Intertechnology, Inc. Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K71BETA

Description
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08052K71BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08052K71BETA
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K71BETA
Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K71BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K71BETA-ND
Chip Resistor - Surface Mount TNPW08052K71BETA-ND
2.71 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.71 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 2.71 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7343 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.71 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7343
Tnpw, 0805, 2.71 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7343
TNPW, 0805, 2.71 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 2.71 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K71BETA TNPW08052K71BETA-ND 65C7343
Product Name Res Thin Film 0805 2.71K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 2.71 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers