Vishay Intertechnology, Inc. Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08052K70FHTA

Description
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW08052K70FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW08052K70FHTA
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08052K70FHTA
Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K70FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K70FHTA-ND
Chip Resistor - Surface Mount TNPW08052K70FHTA-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K70FHTA TNPW08052K70FHTA-ND
Product Name Res Thin Film 0805 2.7K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details