Vishay Precision Group Chip Resistor - Surface Mount TNPW08052K70BETA

Description
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K70BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K70BETA-ND
Chip Resistor - Surface Mount TNPW08052K70BETA-ND
2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 2.70K OHM 1/8W 0.1% 0805 - TNPW08052K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W 0.1% 0805
TNPW08052K70BETA
RES 2.70K OHM 1/8W 0.1% 0805 TNPW08052K70BETA
RES 2.70Kohm 1/8W 0.1% 0805

RES 2.70Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 2K7, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K7, 0.1%, 0.125W, 0805; Resistance Vishay
95C2537
Res, Thin Film, 2K7, 0.1%, 0.125W, 0805; Resistance Vishay 95C2537
RES, THIN FILM, 2K7, 0.1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 2K7, 0.1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K70BETA-ND TNPW08052K70BETA 95C2537
Product Name Chip Resistor - Surface Mount RES 2.70K OHM 1/8W 0.1% 0805 Res, Thin Film, 2K7, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers