Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K67FETA

Description
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K67FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K67FETA-ND
Chip Resistor - Surface Mount TNPW08052K67FETA-ND
2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.67 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,2.67K,1%,25PPM,T/R - TNPW08052K67FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,2.67K,1%,25PPM,T/R
TNPW08052K67FETA
THIN FILM,0805,2.67K,1%,25PPM,T/R TNPW08052K67FETA
THIN FILM,0805,2.67K,1%,2 5PPM,T/R

THIN FILM,0805,2.67K,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 2.67 Kohm, 1%, 25 Ppm Vishay - 65C7340 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.67 Kohm, 1%, 25 Ppm Vishay
65C7340
Tnpw, 0805, 2.67 Kohm, 1%, 25 Ppm Vishay 65C7340
TNPW, 0805, 2.67 kOhm, 1%, 25 ppm

TNPW, 0805, 2.67 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K67FETA-ND TNPW08052K67FETA 65C7340
Product Name Chip Resistor - Surface Mount THIN FILM,0805,2.67K,1%,25PPM,T/R Tnpw, 0805, 2.67 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details