Vishay Precision Group RES 2.61K OHM 1/8W 0.1% 0805 TNPW08052K61BEEA

Description
RES 2.61Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W 0.1% 0805 - TNPW08052K61BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W 0.1% 0805
TNPW08052K61BEEA
RES 2.61K OHM 1/8W 0.1% 0805 TNPW08052K61BEEA
RES 2.61Kohm 1/8W 0.1% 0805

RES 2.61Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K61BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K61BEEA-ND
Chip Resistor - Surface Mount TNPW08052K61BEEA-ND
2.61 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.61 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 2.61Kohm, 125Mw 0.1%; Resistance Vishay - 05R1656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.61Kohm, 125Mw 0.1%; Resistance Vishay
05R1656
Resistor, Thin Film, 2.61Kohm, 125Mw 0.1%; Resistance Vishay 05R1656
RESISTOR, THIN FILM, 2.61KOHM, 125mW 0.1%; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.61KOHM, 125mW 0.1%; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K61BEEA TNPW08052K61BEEA-ND 05R1656
Product Name RES 2.61K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 2.61Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers