RES 2.55Kohm 1/8W 0.1% 0805
2.55 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RESISTOR, THIN FILM, 2.55KOHM, 125mW 0.1%; Resistance:2.55kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08052K55BEEA | TNPW08052K55BEEA-ND | 05R1651 |
| Product Name | RES 2.55K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Resistor, Thin Film, 2.55Kohm, 125Mw 0.1%; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Resistance Range | 2550 ohms | 2550 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.2600 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |