Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K52BETA

Description
2.52 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.52 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K52BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K52BETA-ND
Chip Resistor - Surface Mount TNPW08052K52BETA-ND
2.52 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.52 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 2.52 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7325 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.52 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7325
Tnpw, 0805, 2.52 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7325
TNPW, 0805, 2.52 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 2.52 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08052K52BETA-ND 65C7325
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 2.52 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details