Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K49FETA

Description
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K49FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K49FETA-ND
Chip Resistor - Surface Mount TNPW08052K49FETA-ND
2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08052K49FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08052K49FETA
Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K49FETA
Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 2.49 Kohm, 1%, 25 Ppm Vishay - 65C7322 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.49 Kohm, 1%, 25 Ppm Vishay
65C7322
Tnpw, 0805, 2.49 Kohm, 1%, 25 Ppm Vishay 65C7322
TNPW, 0805, 2.49 kOhm, 1%, 25 ppm

TNPW, 0805, 2.49 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K49FETA-ND TNPW08052K49FETA 65C7322
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 2.49K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 2.49 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers