2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Res Thin Film 0805 2.49K Ohm 0.1% 1/8W 50ppm/C Molded SMD SMD Paper T/R Product overview: TNPW08052K49BHEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08052K49BHEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 900534-TNPW08052K49B
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2.49 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08052K49BHEA-ND | 52-TNPW08052K49BHEA | 900534-TNPW08052K49BHEA |
| Product Name | Chip Resistor - Surface Mount | SMD 8W Resistor | Chip Resistor - Surface Mount - TNPW08052K49BHEA |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |