Vishay Precision Group RES 2.43K OHM 1/8W 0.1% 0805 TNPW08052K43BEEA

Description
RES 2.43Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.43Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/8W 0.1% 0805 - TNPW08052K43BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W 0.1% 0805
TNPW08052K43BEEA
RES 2.43K OHM 1/8W 0.1% 0805 TNPW08052K43BEEA
RES 2.43Kohm 1/8W 0.1% 0805

RES 2.43Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K43BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K43BEEA-ND
Chip Resistor - Surface Mount TNPW08052K43BEEA-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K43, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K43, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1641
Res, Thin Film, 2K43, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1641
RES, THIN FILM, 2K43, 0.1%, 0.1W, 0805, REEL; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K43, 0.1%, 0.1W, 0805, REEL; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K43BEEA TNPW08052K43BEEA-ND 05R1641
Product Name RES 2.43K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K43, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers