Vishay Intertechnology, Inc. RES 2.37K OHM 1/8W 0.1% 0805 TNPW08052K37BEEN

Description
RES 2.37Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.37Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/8W 0.1% 0805 - TNPW08052K37BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W 0.1% 0805
TNPW08052K37BEEN
RES 2.37K OHM 1/8W 0.1% 0805 TNPW08052K37BEEN
RES 2.37Kohm 1/8W 0.1% 0805

RES 2.37Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K37BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K37BEEN-ND
Chip Resistor - Surface Mount TNPW08052K37BEEN-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08052K37BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08052K37BEEN
Chip Resistor - Surface Mount TNPW08052K37BEEN
RES 2.37K OHM 0.1% 1/8W 0805

RES 2.37K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08052K37BEEN TNPW08052K37BEEN-ND TNPW08052K37BEEN
Product Name RES 2.37K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2370 ohms 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details