Vishay Intertechnology, Inc. THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT TNPW08052K32BEEA

Description
THIN FILM,0805,2.32K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,2.32K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT - TNPW08052K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT
TNPW08052K32BEEA
THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT TNPW08052K32BEEA
THIN FILM,0805,2.32K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08052K32BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K32BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08052K32BEEACT-ND
RES 2.32K OHM 0.1% 0.26W 0805

RES 2.32K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K32BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K32BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08052K32BEEATR-ND
2.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K32BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K32BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08052K32BEEADKR-ND
RES 2.32K OHM 0.1% 0.26W 0805

RES 2.32K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K32BEEA 541-TNPW08052K32BEEACT-ND
Product Name THIN FILM,0805,2.32K,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details