Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K26DETA

Description
2.26 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.26 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K26DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K26DETA-ND
Chip Resistor - Surface Mount TNPW08052K26DETA-ND
2.26 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.26 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08052K26DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08052K26DETA
Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K26DETA
Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08052K26DETA-ND TNPW08052K26DETA
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 2.26K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers