Vishay Intertechnology, Inc. THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR TNPW08052K26BETY

Description
THIN FILM,0805,1/10W,2.26 K,.1%,25PPM,TR
Request a Quote Datasheet
Description
THIN FILM,0805,1/10W,2.26 K,.1%,25PPM,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR - TNPW08052K26BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR
TNPW08052K26BETY
THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR TNPW08052K26BETY
THIN FILM,0805,1/10W,2.26 K,.1%,25PPM,TR

THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K26BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K26BETY-ND
Chip Resistor - Surface Mount TNPW08052K26BETY-ND
2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.26 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 2.26 Kohm, 0.1%, 25 Ppm Vishay - 65C7287 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.26 Kohm, 0.1%, 25 Ppm Vishay
65C7287
Tnpw, 0805, 2.26 Kohm, 0.1%, 25 Ppm Vishay 65C7287
TNPW, 0805, 2.26 kOhm, 0.1%, 25 ppm

TNPW, 0805, 2.26 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K26BETY TNPW08052K26BETY-ND 65C7287
Product Name THIN FILM,0805,1/10W,2.26K,.1%,25PPM,TR Chip Resistor - Surface Mount Tnpw, 0805, 2.26 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details