Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.21Kohms .5% 25ppm TNPW08052K21DETY

Description
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm - TNPW08052K21DETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm
TNPW08052K21DETY
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm TNPW08052K21DETY
Thin Film Resistors - SMD 2.21Kohms .5% 25ppm

Thin Film Resistors - SMD 2.21Kohms .5% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08052K21DETY
Product Name Thin Film Resistors - SMD 2.21Kohms .5% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details