Vishay Precision Group THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT TNPW08052K21BEEN

Description
THIN FILM,0805,2.21K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,2.21K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT - TNPW08052K21BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT
TNPW08052K21BEEN
THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT TNPW08052K21BEEN
THIN FILM,0805,2.21K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K21BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K21BEEN-ND
Chip Resistor - Surface Mount TNPW08052K21BEEN-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K21, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K21, 0.1%, 0.125W, 0805; Resistance Vishay
71M1251
Res, Thin Film, 2K21, 0.1%, 0.125W, 0805; Resistance Vishay 71M1251
RES, THIN FILM, 2K21, 0.1%, 0.125W, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K21, 0.1%, 0.125W, 0805; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 2.21Kohm, 125Mw 0.1%; Resistance Vishay - 62M8934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.21Kohm, 125Mw 0.1%; Resistance Vishay
62M8934
Resistor, Thin Film, 2.21Kohm, 125Mw 0.1%; Resistance Vishay 62M8934
RESISTOR, THIN FILM, 2.21KOHM, 125mW 0.1%; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.21KOHM, 125mW 0.1%; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K21BEEN TNPW08052K21BEEN-ND 71M1251
Product Name THIN FILM,0805,2.21K,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thin Film, 2K21, 0.1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details