Vishay Intertechnology, Inc. Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K20FETA

Description
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08052K20FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08052K20FETA
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08052K20FETA
Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K20FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K20FETA-ND
Chip Resistor - Surface Mount TNPW08052K20FETA-ND
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 2.2 Kohm, 1%, 25 Ppm Vishay - 65C7277 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.2 Kohm, 1%, 25 Ppm Vishay
65C7277
Tnpw, 0805, 2.2 Kohm, 1%, 25 Ppm Vishay 65C7277
TNPW, 0805, 2.2 kOhm, 1%, 25 ppm

TNPW, 0805, 2.2 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K20FETA TNPW08052K20FETA-ND 65C7277
Product Name Res Thin Film 0805 2.2K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 2.2 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details